Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0950FEK

Description
95 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
95 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0950FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0950FEK-ND
Chip Resistor - Surface Mount WSL1206R0950FEK-ND
95 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

95 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0950FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0950FEK
Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0950FEK
Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0950FEK-ND WSL1206R0950FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 95m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0950 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers