Vishay Intertechnology, Inc. Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0900FEA18

Description
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0900FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0900FEA18
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0900FEA18
Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-10322-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10322-6-ND
Chip Resistor - Surface Mount 541-10322-6-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10322-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10322-2-ND
Chip Resistor - Surface Mount 541-10322-2-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10322-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10322-1-ND
Chip Resistor - Surface Mount 541-10322-1-ND
90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0900FEA18 541-10322-6-ND
Product Name Res Metal Strip 1206 90m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details