Vishay Intertechnology, Inc. Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0830FEA

Description
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0830FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0830FEA
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0830FEA
Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0830FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0830FEA-ND
Chip Resistor - Surface Mount WSL1206R0830FEA-ND
83 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

83 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0830FEA WSL1206R0830FEA-ND
Product Name Res Metal Strip 1206 83m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details