Vishay Precision Group Surface Mount Resistors WSL1206R0800FEA

Description
Vishay WSL1206R0800FEA
Request a Quote Datasheet
Description
Vishay WSL1206R0800FEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836448
Surface Mount Resistors 6836448
Vishay WSL1206R0800FEA

Vishay WSL1206R0800FEA

Supplier's Site
Surface Mount Resistors - 1693228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1693228
Surface Mount Resistors 1693228
Vishay WSL1206R0800FEA

Vishay WSL1206R0800FEA

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.08DKR-ND
Chip Resistor - Surface Mount WSLC-.08DKR-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.08TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.08TR-ND
Chip Resistor - Surface Mount WSLC-.08TR-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.08CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.08CT-ND
Chip Resistor - Surface Mount WSLC-.08CT-ND
80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
983580-WSL1206R0800FEA
Resistors - Chip Resistor - Surface Mount 983580-WSL1206R0800FEA
Win Source Part Number: 983580-WSL1206R0800F EA Category: Resistors>Chip Resistor - Surface Mount Series: WSL Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Metal Element Number of Terminations: 2 Resistance: 80 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLC-.08DKR,WSLC-.08 TR,WSLC-.08CT

Win Source Part Number: 983580-WSL1206R0800FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Metal Element
Number of Terminations: 2
Resistance: 80 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLC-.08DKR,WSLC-.08TR,WSLC-.08CT

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More - WSL1206R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More
WSL1206R0800FEA
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More WSL1206R0800FEA
Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More

Supplier's Site
0.08 Ohm Resistor - 52-WSL1206R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.08 Ohm Resistor
52-WSL1206R0800FEA
0.08 Ohm Resistor 52-WSL1206R0800FEA
1206 Metal Strip Current Sense Resistor, 0.08 Ohm, 1% Product overview: WSL1206R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0800FEA can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 0.08 Ohm, 1% Product overview: WSL1206R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.08 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip Resistor, 0.08Ohm, 1%, 1206, Full Reel; Resistance Vishay - 83R9032 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.08Ohm, 1%, 1206, Full Reel; Resistance Vishay
83R9032
Metal Strip Resistor, 0.08Ohm, 1%, 1206, Full Reel; Resistance Vishay 83R9032
METAL STRIP RESISTOR, 0.08OHM, 1%, 1206, FULL REEL; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.08OHM, 1%, 1206, FULL REEL; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.08 Ohm, 250Mw, ±1%; Resistance Vishay - 35M5495 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.08 Ohm, 250Mw, ±1%; Resistance Vishay
35M5495
Wirewound Resistor, 0.08 Ohm, 250Mw, ±1%; Resistance Vishay 35M5495
WIREWOUND RESISTOR, 0.08 OHM, 250mW, ±1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.08 OHM, 250mW, ±1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6836448 WSLC-.08DKR-ND 983580-WSL1206R0800FEA WSL1206R0800FEA 52-WSL1206R0800FEA 83R9032 35M5495
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .08ohms 1% Learn More 0.08 Ohm Resistor Metal Strip Resistor, 0.08Ohm, 1%, 1206, Full Reel; Resistance Vishay Wirewound Resistor, 0.08 Ohm, 250Mw, ±1%; Resistance Vishay
Technology / Construction Metal strip MetalAlloy MetalAlloy MetalAlloy; Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details