Vishay Intertechnology, Inc. SMD 0.25 W 0.075 ohm Resistor WSL1206R0750FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0750FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25 W 0.075 ohm Resistor - 52-WSL1206R0750FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.075 ohm Resistor
52-WSL1206R0750FEA
SMD 0.25 W 0.075 ohm Resistor 52-WSL1206R0750FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0750FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.075 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL1206R0750FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.075 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.075 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0750FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10064-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10064-1-ND
Chip Resistor - Surface Mount 541-10064-1-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10064-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10064-6-ND
Chip Resistor - Surface Mount 541-10064-6-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10064-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10064-2-ND
Chip Resistor - Surface Mount 541-10064-2-ND
75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0750FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0750FEA
Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0750FEA
Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL1206R0750FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R0750FEA
Resistors - Chip Resistor - Surface Mount WSL1206R0750FEA
RES 0.075 OHM 1% 1/4W 1206

RES 0.075 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL1206R0750FEA 541-10064-1-ND WSL1206R0750FEA WSL1206R0750FEA
Product Name SMD 0.25 W 0.075 ohm Resistor Chip Resistor - Surface Mount Res Metal Strip 1206 75m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers