Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0680FEK

Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
68 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0680FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0680FEK-ND
Chip Resistor - Surface Mount WSL1206R0680FEK-ND
68 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

68 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0680FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0680FEK
Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0680FEK
Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0680FEK-ND WSL1206R0680FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 68m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0680 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 18K6861 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 0603
View Details