TE Connectivity Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity RL73K1JR10JTD

Description
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric] RoHS Compliant: Yes
Description
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 18K6861, features a resistance value of 0.1 Ohm and a power rating of 100 mW. It has a tolerance of ±5% and is housed in a compact 0603 (1608 metric) package. This resistor is designed for current sensing applications, making it suitable for use in audio, communications, automotive, and low voltage power supply circuits. The component is RoHS compliant, ensuring it meets environmental regulations. The resistor is constructed with a thick film element and includes a nickel barrier layer to enhance terminal life. It operates effectively within a temperature range of -55°C to +155°C, with a maximum operating voltage calculated based on the power and resistance values. This product is ideal for engineers seeking reliable current sensing solutions in compact designs.

Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 18K6861, features a resistance value of 0.1 Ohm and a power rating of 100 mW. It has a tolerance of ±5% and is housed in a compact 0603 (1608 metric) package. This resistor is designed for current sensing applications, making it suitable for use in audio, communications, automotive, and low voltage power supply circuits. The component is RoHS compliant, ensuring it meets environmental regulations. The resistor is constructed with a thick film element and includes a nickel barrier layer to enhance terminal life. It operates effectively within a temperature range of -55°C to +155°C, with a maximum operating voltage calculated based on the power and resistance values. This product is ideal for engineers seeking reliable current sensing solutions in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 18K6861 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity
18K6861
Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity 18K6861
SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.1 ohm, 100 mW, - 5%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18K6861
Product Name Smd Current Sense Resistors, Rl73 Series, 0.1 Ohm, 100 Mw, 5%, 0603 [1608 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP7R50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details