Vishay Intertechnology, Inc. Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0670FEB

Description
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0670FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0670FEB
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0670FEB
Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0670FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0670FEB-ND
Chip Resistor - Surface Mount WSL1206R0670FEB-ND
67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

67 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0670FEB WSL1206R0670FEB-ND
Product Name Res Metal Strip 1206 67m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC9R10FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details