Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0510FEK18

Description
51 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
51 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0510FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0510FEK18-ND
Chip Resistor - Surface Mount WSL1206R0510FEK18-ND
51 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

51 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0510FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0510FEK18
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0510FEK18
Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0510FEK18-ND WSL1206R0510FEK18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 51m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0510 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details