Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0500JEA

Description
50 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0500JEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0500JEA-ND
Chip Resistor - Surface Mount WSL1206R0500JEA-ND
50 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0500JEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0500JEA
Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0500JEA
Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0500JEA-ND WSL1206R0500JEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 50m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138567DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details