Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL1206R0500FTB WSL1206R0500FTB

Description
Manufacturer: Vishay Win Source Part Number: 903378-WSL1206R0500F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL1206R0500FDKR , WSL1206R0500FTB-ND, 541-WSL1206R0500FCT, 541-WSL1206R0500FTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 903378-WSL1206R0500F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL1206R0500FDKR , WSL1206R0500FTB-ND, 541-WSL1206R0500FCT, 541-WSL1206R0500FTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0500FTB
903378-WSL1206R0500FTB
Chip Resistor - Surface Mount - WSL1206R0500FTB 903378-WSL1206R0500FTB
Manufacturer: Vishay Win Source Part Number: 903378-WSL1206R0500F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-WSL1206R0500FDKR , WSL1206R0500FTB-ND, 541-WSL1206R0500FCT, 541-WSL1206R0500FTR

Manufacturer: Vishay
Win Source Part Number: 903378-WSL1206R0500FTB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-WSL1206R0500FDKR, WSL1206R0500FTB-ND, 541-WSL1206R0500FCT, 541-WSL1206R0500FTR

Buy Now
Current Sensing Resistors 1/4watt 0.05ohms 1% - WSL1206R0500FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sensing Resistors 1/4watt 0.05ohms 1%
WSL1206R0500FTB
Current Sensing Resistors 1/4watt 0.05ohms 1% WSL1206R0500FTB
Current Sensing Resistors 1/4watt 0.05ohms 1%

Current Sensing Resistors 1/4watt 0.05ohms 1%

Supplier's Site
SMD Resistor - 52-WSL1206R0500FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/4watt .05ohms 1% Product overview: WSL1206R0500FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0500FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/4watt .05ohms 1% Product overview: WSL1206R0500FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0500FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0500FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0500FCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0500FCT-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0500FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0500FDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0500FDKR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0500FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0500FTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0500FTR-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSL1206R0500FTB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL1206R0500FTB
Resistors - Chip Resistor - Surface Mount WSL1206R0500FTB
RES 0.05 OHM 1% 1/4W 1206

RES 0.05 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 903378-WSL1206R0500FTB WSL1206R0500FTB 52-WSL1206R0500FTB 541-WSL1206R0500FCT-ND WSL1206R0500FTB
Product Name Chip Resistor - Surface Mount - WSL1206R0500FTB Current Sensing Resistors 1/4watt 0.05ohms 1% SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Category / Application Current Sensing Automotive; Current Sensing; General Use
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers