Vishay Intertechnology, Inc. Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0430DEK

Description
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0430DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0430DEK
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0430DEK
Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0430DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0430DEK-ND
Chip Resistor - Surface Mount WSL1206R0430DEK-ND
43 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0430DEK WSL1206R0430DEK-ND
Product Name Res Metal Strip 1206 43m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details