Vishay Intertechnology, Inc. Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0330DEB

Description
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0330DEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0330DEB
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0330DEB
Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0330DEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0330DEB-ND
Chip Resistor - Surface Mount WSL1206R0330DEB-ND
33 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0330DEB WSL1206R0330DEB-ND
Product Name Res Metal Strip 1206 33m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details