Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0300JTB

Description
30 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0300JTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0300JTB-ND
Chip Resistor - Surface Mount WSL1206R0300JTB-ND
30 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0300JTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0300JTB
Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0300JTB
Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0300JTB-ND WSL1206R0300JTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 30m Ohm 5% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLW1TTER100DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Mounting / Packaging 2512; 2512
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers