Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0300FTA

Description
30 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
30 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0300FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0300FTA-ND
Chip Resistor - Surface Mount WSL1206R0300FTA-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0300FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0300FTA
Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0300FTA
Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.25 W 0.03 ohm Resistor - 52-WSL1206R0300FTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25 W 0.03 ohm Resistor
52-WSL1206R0300FTA
SMD 0.25 W 0.03 ohm Resistor 52-WSL1206R0300FTA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.03 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0300FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.03 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.03 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0300FTA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.25 W, 1 %, 75 ppm, 0.03 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0300FTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25 W, 0.03 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25 W, 0.03 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0300FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL1206R0300FTA-ND WSL1206R0300FTA 52-WSL1206R0300FTA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 30m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R SMD 0.25 W 0.03 ohm Resistor
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details