Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .04ohms 1% WSL1206R0300FEB18

Description
Current Sense Resistors - SMD 1/4watt .04ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .04ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .04ohms 1% - WSL1206R0300FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .04ohms 1%
WSL1206R0300FEB18
Current Sense Resistors - SMD 1/4watt .04ohms 1% WSL1206R0300FEB18
Current Sense Resistors - SMD 1/4watt .04ohms 1%

Current Sense Resistors - SMD 1/4watt .04ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0300FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0300FEB18-ND
Chip Resistor - Surface Mount WSL1206R0300FEB18-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0300FEB18 WSL1206R0300FEB18-ND
Product Name Current Sense Resistors - SMD 1/4watt .04ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0400 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details