Vishay Intertechnology, Inc. Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FTA18

Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0270FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0270FTA18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0270FTA18
Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0270FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0270FTA18-ND
Chip Resistor - Surface Mount WSL1206R0270FTA18-ND
27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

27 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0270FTA18 WSL1206R0270FTA18-ND
Product Name Res Metal Strip 1206 27m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details