Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0230FEA

Description
23 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
23 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0230FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0230FEA-ND
Chip Resistor - Surface Mount WSL1206R0230FEA-ND
23 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

23 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0230FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0230FEA
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0230FEA
Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0230FEA-ND WSL1206R0230FEA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 23m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0230 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details