Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0200FTB

Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R0200FTBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0200FTBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0200FTBTR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0200FTBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0200FTBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0200FTBCT-ND
RES 0.02 OHM 1% 1/4W 1206

RES 0.02 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0200FTBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0200FTBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0200FTBDKR-ND
RES 0.02 OHM 1% 1/4W 1206

RES 0.02 OHM 1% 1/4W 1206

Buy Now Datasheet
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More - WSL1206R0200FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More
WSL1206R0200FTB
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More WSL1206R0200FTB
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More

Supplier's Site
SMD Resistor - 52-WSL1206R0200FTB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/4watt .02ohms 1% Product overview: WSL1206R0200FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/4watt .02ohms 1% Product overview: WSL1206R0200FTB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0200FTB
939083-WSL1206R0200FTB
Chip Resistor - Surface Mount - WSL1206R0200FTB 939083-WSL1206R0200FTB
Manufacturer: Vishay Win Source Part Number: 939083-WSL1206R0200F TB Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939083-WSL1206R0200FTB
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8533.21.0030

Buy Now
Current Sense Resistors - SMD 1/4watt .02ohms 1% - 873-WSL1206R0200FTB - Utmel Electronic Limited
Hong Kong, China
Current Sense Resistors - SMD 1/4watt .02ohms 1%
873-WSL1206R0200FTB
Current Sense Resistors - SMD 1/4watt .02ohms 1% 873-WSL1206R0200FTB
Current Sense Resistors - SMD 1/4watt .02ohms 1%

Current Sense Resistors - SMD 1/4watt .02ohms 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-WSL1206R0200FTBTR-ND WSL1206R0200FTB 52-WSL1206R0200FTB 939083-WSL1206R0200FTB 873-WSL1206R0200FTB
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More SMD Resistor Chip Resistor - Surface Mount - WSL1206R0200FTB Current Sense Resistors - SMD 1/4watt .02ohms 1%
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy Metal Element
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers