Vishay Intertechnology, Inc. SMD 0.5 W 0.02 ohm Resistor WSL1206R0200FTA18

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0200FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0200FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.02 ohm Resistor - 52-WSL1206R0200FTA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.02 ohm Resistor
52-WSL1206R0200FTA18
SMD 0.5 W 0.02 ohm Resistor 52-WSL1206R0200FTA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0200FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.02 ohm, SURFACE MOUNT, 1206, CHIP Product overview: WSL1206R0200FTA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.02 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.02 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FTA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0200FTA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0200FTA18
Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0200FTA18
Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0200FTA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0200FTA18-ND
Chip Resistor - Surface Mount WSL1206R0200FTA18-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0200FTA18
939082-WSL1206R0200FTA18
Chip Resistor - Surface Mount - WSL1206R0200FTA18 939082-WSL1206R0200FTA18
Manufacturer: Vishay Win Source Part Number: 939082-WSL1206R0200F TA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 939082-WSL1206R0200FTA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 20 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL1206R0200FTA18 WSL1206R0200FTA18 WSL1206R0200FTA18-ND 939082-WSL1206R0200FTA18
Product Name SMD 0.5 W 0.02 ohm Resistor Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R0200FTA18
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details