20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
20 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Resistor,Metal Alloy,0.02Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-WSL1206R0200FTADKR-ND | WSL1206R0200FTA | 81C7680 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 1206 20m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R | Resistor,metal Alloy,0.02Ohms,1+/-% Tol,-75,75Ppm-Tc,1206-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Resistance Range | 0.0200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % |