Vishay Precision Group 0.02 Ohm Resistor WSL1206R0200FEA

Description
0.02 Ohm 1% 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.02 Ohm 1% 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 Ohm Resistor - 52-WSL1206R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 Ohm Resistor
52-WSL1206R0200FEA
0.02 Ohm Resistor 52-WSL1206R0200FEA
0.02 Ohm 1% 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA can be used for catalog matching and distributor lookup.

0.02 Ohm 1% 1206 Metal Strip Current Sense Resistor Product overview: WSL1206R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .02 OHM 1/4W 1% 1206 SMD - WSL1206R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1/4W 1% 1206 SMD
WSL1206R0200FEA
RES .02 OHM 1/4W 1% 1206 SMD WSL1206R0200FEA
RES .02ohm 1/4W 1% 1206 SMD

RES .02ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.02CT-ND
Chip Resistor - Surface Mount WSLC-.02CT-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.02DKR-ND
Chip Resistor - Surface Mount WSLC-.02DKR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.02TR-ND
Chip Resistor - Surface Mount WSLC-.02TR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0200FEA - 1118050-WSL1206R0200FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0200FEA
1118050-WSL1206R0200FEA
Chip Resistor - Surface Mount - WSL1206R0200FEA 1118050-WSL1206R0200FEA
Manufacturer: Vishay Win Source Part Number: 1118050-WSL1206R0200 FEA Packaging: Reel - TR Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Height - Seated (Max): 0.035" (0.89mm) Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 0.02 Composition: Metal Element Number of Terminations: 2 Family Name: WSL Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 170°C Case / Package: 1206 Alternative Parts (Cross-Reference): PF1206FRF070R02L ; PE1206FRM070R02L; PE1206FRF070R02L; NCST12FR020JTRF; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Israel, Mexico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive

Manufacturer: Vishay
Win Source Part Number: 1118050-WSL1206R0200FEA
Packaging: Reel - TR
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height - Seated (Max): 0.035" (0.89mm)
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 0.02
Composition: Metal Element
Number of Terminations: 2
Family Name: WSL
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 170°C
Case / Package: 1206
Alternative Parts (Cross-Reference): PF1206FRF070R02L ; PE1206FRM070R02L; PE1206FRF070R02L; NCST12FR020JTRF;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Israel, Mexico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive

Buy Now Datasheet
Current Sense Resistor, 0.02 Ohm, 250Mw, 1%; Resistance Vishay - 26R4240 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.02 Ohm, 250Mw, 1%; Resistance Vishay
26R4240
Current Sense Resistor, 0.02 Ohm, 250Mw, 1%; Resistance Vishay 26R4240
CURRENT SENSE RESISTOR, 0.02 OHM, 250mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.02 OHM, 250mW, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.02Ohm, 1%, 1206, Full Reel; Resistance Vishay - 96K2060 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02Ohm, 1%, 1206, Full Reel; Resistance Vishay
96K2060
Metal Strip Resistor, 0.02Ohm, 1%, 1206, Full Reel; Resistance Vishay 96K2060
METAL STRIP RESISTOR, 0.02OHM, 1%, 1206, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02OHM, 1%, 1206, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0200FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0200FEA
Chip Resistor - Surface Mount WSL1206R0200FEA
RES 0.02 OHM 1% 1/4W 1206

RES 0.02 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSL1206R0200FEA WSL1206R0200FEA WSLC-.02CT-ND 1118050-WSL1206R0200FEA 26R4240 96K2060 WSL1206R0200FEA
Product Name 0.02 Ohm Resistor RES .02 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSL1206R0200FEA Current Sense Resistor, 0.02 Ohm, 250Mw, 1%; Resistance Vishay Metal Strip Resistor, 0.02Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.0700 volts
Operating AC Voltage 0.0700 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573220 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details