Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More WSL1206R0170FTB

Description
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More - WSL1206R0170FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More
WSL1206R0170FTB
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More WSL1206R0170FTB
Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0170FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0170FTB-ND
Chip Resistor - Surface Mount WSL1206R0170FTB-ND
17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0170FTB WSL1206R0170FTB-ND
Product Name Current Sense Resistors - SMD 1/4watt .017ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0170 ohms 0.0170 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details