Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0170FEB

Description
RES 0.017 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES 0.017 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL1206R0170FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0170FEBCT-ND
Chip Resistor - Surface Mount 541-WSL1206R0170FEBCT-ND
RES 0.017 OHM 1% 1/4W 1206

RES 0.017 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0170FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0170FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0170FEBDKR-ND
RES 0.017 OHM 1% 1/4W 1206

RES 0.017 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0170FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0170FEBTR-ND
Chip Resistor - Surface Mount 541-WSL1206R0170FEBTR-ND
17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0170FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0170FEB
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0170FEB
Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-WSL1206R0170FEBCT-ND WSL1206R0170FEB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 170m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0170 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details