Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0160FEK18

Description
16 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
16 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0160FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0160FEK18-ND
Chip Resistor - Surface Mount WSL1206R0160FEK18-ND
16 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0160FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0160FEK18
Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0160FEK18
Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0160FEK18-ND WSL1206R0160FEK18
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL - RL73K3AR82JTE - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details