TE Connectivity Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL RL73K3AR82JTE

Description
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL - RL73K3AR82JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL
RL73K3AR82JTE
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL RL73K3AR82JTE
Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL

Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL

Supplier's Site
Chip Resistor - Surface Mount - A138657TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138657TR-ND
Chip Resistor - Surface Mount A138657TR-ND
820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138657DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138657DKR-ND
Chip Resistor - Surface Mount A138657DKR-ND
820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138657CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138657CT-ND
Chip Resistor - Surface Mount A138657CT-ND
820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

820 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL73K3AR82JTE A138657TR-ND
Product Name Current Sense Resistors - SMD RL73K 3A R82 5% 4K RL Chip Resistor - Surface Mount
Category / Application Current Sensing Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details