Manufacturer: Vishay
Win Source Part Number: 903374-WSL1206R0160F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 16 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Bulk
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8533.21.0030
Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
RES 0.016 OHM 1% 1/4W 1206 Product overview: WSL1206R0160FBA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.016 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0160FBA can be used for catalog matching and distributor lookup.
16 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 903374-WSL1206R0160FBA | WSL1206R0160FBA | 52-WSL1206R0160FBA | WSL1206R0160FBA-ND |
| Product Name | Chip Resistor - Surface Mount - WSL1206R0160FBA | Res Metal Strip 1206 16m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk | 0.016 OHM 4W Resistor | Chip Resistor - Surface Mount |
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |||
| Tolerance | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts |