Vishay Intertechnology, Inc. Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0150FEK18

Description
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0150FEK18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0150FEK18
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0150FEK18
Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0150FEK18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0150FEK18-ND
Chip Resistor - Surface Mount WSL1206R0150FEK18-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0150FEK18 WSL1206R0150FEK18-ND
Product Name Res Metal Strip 1206 15m Ohm 1% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details