Vishay Intertechnology, Inc. SMD 0.014 Ohm 2W Resistor WSL1206R0140FEA18

Description
Res Metal Strip 1206 0.014 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0140FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.014 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.014 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0140FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 1206 0.014 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0140FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.014 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.014 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0140FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.014 Ohm 2W Resistor - 52-WSL1206R0140FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.014 Ohm 2W Resistor
52-WSL1206R0140FEA18
SMD 0.014 Ohm 2W Resistor 52-WSL1206R0140FEA18
Res Metal Strip 1206 0.014 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0140FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.014 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.014 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0140FEA18 can be used for catalog matching and distributor lookup.

Res Metal Strip 1206 0.014 Ohm 1% 1/2W 75ppm/C Molded SMD SMD Embossed Plastic T/R Product overview: WSL1206R0140FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.014 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.014 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0140FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
975332-WSL1206R0140FEA18
Resistors - Chip Resistor - Surface Mount 975332-WSL1206R0140FEA18
Win Source Part Number: 975332-WSL1206R0140F EA18 Category: Resistors>Chip Resistor - Surface Mount Series: WSL-HP Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.035" (0.89mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 14 mOhms Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 975332-WSL1206R0140FEA18
Category: Resistors>Chip Resistor - Surface Mount
Series: WSL-HP
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.035" (0.89mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 14 mOhms
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL1206R0140FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0140FEA18-ND
Chip Resistor - Surface Mount WSL1206R0140FEA18-ND
14 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R - WSL1206R0140FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
WSL1206R0140FEA18
Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R WSL1206R0140FEA18
Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSL1206R0140FEA18 975332-WSL1206R0140FEA18 WSL1206R0140FEA18-ND WSL1206R0140FEA18
Product Name SMD 0.014 Ohm 2W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res Metal Strip 1206 14m Ohm 1% 1/2W ¦75ppm/¦C SMD T/R
Resistance Range 0.0140 ohms 0.0140 ohms 0.0140 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138607DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details