Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL1206R0120FEB18

Description
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More - WSL1206R0120FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More
WSL1206R0120FEB18
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More WSL1206R0120FEB18
Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More

Supplier's Site
SMD Resistor - 52-WSL1206R0120FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/2watt .012ohms 1% Product overview: WSL1206R0120FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0120FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/2watt .012ohms 1% Product overview: WSL1206R0120FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0120FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0120FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0120FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL1206R0120FEB18TR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0120FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0120FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL1206R0120FEB18CT-ND
RES 0.012 OHM 1% 1/2W 1206

RES 0.012 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL1206R0120FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL1206R0120FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL1206R0120FEB18DKR-ND
RES 0.012 OHM 1% 1/2W 1206

RES 0.012 OHM 1% 1/2W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSL1206R0120FEB18 52-WSL1206R0120FEB18 541-WSL1206R0120FEB18TR-ND
Product Name Current Sense Resistors - SMD 1/2watt .012ohms 1% Learn More SMD Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTEDR150FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details