Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL1206R0120FEA18 WSL1206R0120FEA18

Description
Manufacturer: Vishay Win Source Part Number: 903373-WSL1206R0120F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10054-1, 541-10054-2, 541-10054-6
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 903373-WSL1206R0120F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10054-1, 541-10054-2, 541-10054-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WSL1206R0120FEA18 is a surface mount chip resistor from Vishay, designed for high power applications with a power rating of 0.5W. It features a resistance value of 12 mΩ with a tolerance of ±1%. This resistor is suitable for current sensing and voltage division applications, and is qualified to AEC-Q200, making it suitable for automotive use. The operating temperature range is from -65°C to +170°C, ensuring reliability in extreme conditions. The resistor is constructed to be anti-sulfur resistant, which enhances its performance in high sulfur environments. It has a low thermal EMF of less than 3 OºV/°C and very low inductance, ranging from 0.5 nH to 5 nH. The product is packaged in a 1206 (3216 metric) size and is available in reels of 4000 pieces.

Datasheet Summary
Powered by GS/AI

The WSL1206R0120FEA18 is a surface mount chip resistor from Vishay, designed for high power applications with a power rating of 0.5W. It features a resistance value of 12 mΩ with a tolerance of ±1%. This resistor is suitable for current sensing and voltage division applications, and is qualified to AEC-Q200, making it suitable for automotive use. The operating temperature range is from -65°C to +170°C, ensuring reliability in extreme conditions. The resistor is constructed to be anti-sulfur resistant, which enhances its performance in high sulfur environments. It has a low thermal EMF of less than 3 OºV/°C and very low inductance, ranging from 0.5 nH to 5 nH. The product is packaged in a 1206 (3216 metric) size and is available in reels of 4000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0120FEA18
903373-WSL1206R0120FEA18
Chip Resistor - Surface Mount - WSL1206R0120FEA18 903373-WSL1206R0120FEA18
Manufacturer: Vishay Win Source Part Number: 903373-WSL1206R0120F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10054-1, 541-10054-2, 541-10054-6

Manufacturer: Vishay
Win Source Part Number: 903373-WSL1206R0120FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10054-1, 541-10054-2, 541-10054-6

Buy Now Datasheet
SMD 0.5 W 0.012 ohm Resistor - 52-WSL1206R0120FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.012 ohm Resistor
52-WSL1206R0120FEA18
SMD 0.5 W 0.012 ohm Resistor 52-WSL1206R0120FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0120FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0120FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.012 ohm, SURFACE MOUNT, 1206, CHIP, ROHS COMPLIANT Product overview: WSL1206R0120FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.012 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.012 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0120FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10054-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10054-2-ND
Chip Resistor - Surface Mount 541-10054-2-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10054-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10054-1-ND
Chip Resistor - Surface Mount 541-10054-1-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10054-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10054-6-ND
Chip Resistor - Surface Mount 541-10054-6-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0120FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0120FEA18
Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0120FEA18
Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 903373-WSL1206R0120FEA18 52-WSL1206R0120FEA18 541-10054-2-ND WSL1206R0120FEA18
Product Name Chip Resistor - Surface Mount - WSL1206R0120FEA18 SMD 0.5 W 0.012 ohm Resistor Chip Resistor - Surface Mount Res Metal Strip 1206 12m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Resistance Range 0.0120 ohms 0.0120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL - RL73K3AR39JTDF - ASAP Semiconductor LLC
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers