TE Connectivity Chip Resistor - Surface Mount RL73K3AR39JTDF

Description
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106036TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106036TR-ND
Chip Resistor - Surface Mount A106036TR-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106036CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106036CT-ND
Chip Resistor - Surface Mount A106036CT-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106036DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106036DKR-ND
Chip Resistor - Surface Mount A106036DKR-ND
390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

390 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL - RL73K3AR39JTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL
RL73K3AR39JTDF
Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL RL73K3AR39JTDF
Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL

Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W8533 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W8533
Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W8533
SMD Current Sense Resistors, RL73 Series, 0.39 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.39 ohm, 1 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A106036TR-ND RL73K3AR39JTDF 95W8533
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD RL73K 3A R39 5% 1K RL Smd Current Sense Resistors, Rl73 Series, 0.39 Ohm, 1 W, 5%, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details