Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL1206R0110FTB

Description
11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL1206R0110FTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0110FTB-ND
Chip Resistor - Surface Mount WSL1206R0110FTB-ND
11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0110FTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0110FTB
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0110FTB
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL1206R0110FTB-ND WSL1206R0110FTB
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0110 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details