Vishay Intertechnology, Inc. Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0110FEB

Description
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0110FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0110FEB
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0110FEB
Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0110FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0110FEB-ND
Chip Resistor - Surface Mount WSL1206R0110FEB-ND
11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

11 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0110FEB WSL1206R0110FEB-ND
Product Name Res Metal Strip 1206 11m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details