10 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Res Metal Strip 1206 10m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk
RES 0.01 OHM 5% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSL1206R0100JBA-ND | WSL1206R0100JBA | WSL1206R0100JBA |
| Product Name | Chip Resistor - Surface Mount | Res Metal Strip 1206 10m Ohm 5% 1/4W ¦75ppm/¦C SMD Bulk | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | ||
| Technology / Construction | MetalAlloy | MetalAlloy | |
| Resistance Range | 0.0100 ohms | 1.00E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |