Vishay Precision Group Chip Resistor - Surface Mount WSL1206R0100FEA18

Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10052-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10052-1-ND
Chip Resistor - Surface Mount 541-10052-1-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10052-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10052-6-ND
Chip Resistor - Surface Mount 541-10052-6-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10052-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10052-2-ND
Chip Resistor - Surface Mount 541-10052-2-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.5W Resistor - 52-WSL1206R0100FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL1206R0100FEA18
SMD 0.5W Resistor 52-WSL1206R0100FEA18
1206 Current Sense Resistor, 10mR, 1%, 0.5W, SMD Product overview: WSL1206R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEA18 can be used for catalog matching and distributor lookup.

1206 Current Sense Resistor, 10mR, 1%, 0.5W, SMD Product overview: WSL1206R0100FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL1206R0100FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100FEA18
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100FEA18
Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL1206R0100FEA18
1280627-WSL1206R0100FEA18
Chip Resistor - Surface Mount - WSL1206R0100FEA18 1280627-WSL1206R0100FEA18
Manufacturer: Vishay Dale Win Source Part Number: 1280627-WSL1206R0100 FEA18 Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Homepage: www.vishay.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Dale
Win Source Part Number: 1280627-WSL1206R0100FEA18
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1763
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1763
RES, 0R01, 0.5W, 1206, METAL STRIP; Resistance:0.01ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, METAL STRIP; Resistance:0.01ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay - 77R9478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay
77R9478
Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay 77R9478
RES, 0R01, 0.5W, 1206, METAL STRIP; Resistance:0.01ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, METAL STRIP; Resistance:0.01ohm; Product Range:WSL-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL1206R0100FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL1206R0100FEA18
Chip Resistor - Surface Mount WSL1206R0100FEA18
RES 0.01 OHM 1% 1/2W 1206

RES 0.01 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R - 873-WSL1206R0100FEA18 - Utmel Electronic Limited
Hong Kong, China
Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
873-WSL1206R0100FEA18
Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R 873-WSL1206R0100FEA18
Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-10052-1-ND 52-WSL1206R0100FEA18 WSL1206R0100FEA18 1280627-WSL1206R0100FEA18 08AJ1763 WSL1206R0100FEA18 873-WSL1206R0100FEA18
Product Name Chip Resistor - Surface Mount SMD 0.5W Resistor Res Metal Strip 1206 100m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount - WSL1206R0100FEA18 Res, 0R01, 0.5W, 1206, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount Res Metal Strip 1206 0.01 Ohm 1% 1/2W ±75ppm/°C Molded SMD SMD Embossed Plastic T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy Metal Element
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTED56L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details