Vishay Intertechnology, Inc. Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100DEB18

Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R - WSL1206R0100DEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R
WSL1206R0100DEB18
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R WSL1206R0100DEB18
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100DEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0100DEB18-ND
Chip Resistor - Surface Mount WSL1206R0100DEB18-ND
10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0100DEB18 WSL1206R0100DEB18-ND
Product Name Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers