Vishay Intertechnology, Inc. Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0100DBA

Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk - WSL1206R0100DBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk
WSL1206R0100DBA
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk WSL1206R0100DBA
Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL1206R0100DBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL1206R0100DBA-ND
Chip Resistor - Surface Mount WSL1206R0100DBA-ND
10 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±0.5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL1206R0100DBA WSL1206R0100DBA-ND
Product Name Res Metal Strip 1206 10m Ohm 0.5% 1/4W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2433FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - A138646CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details