Vishay Intertechnology, Inc. Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL12068L200FEA

Description
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL12068L200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL12068L200FEA
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL12068L200FEA
Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12068L200FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12068L200FEA-ND
Chip Resistor - Surface Mount WSL12068L200FEA-ND
8.2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8.2 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12068L200FEA WSL12068L200FEA-ND
Product Name Res Metal Strip 1206 8.2m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details