Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - WSL12067L000FEA18 WSL12067L000FEA18

Description
Manufacturer: Vishay Dale Win Source Part Number: 717000-WSL12067L000F EA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 7 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 717000-WSL12067L000F EA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 7 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL12067L000FEA18
717000-WSL12067L000FEA18
Chip Resistor - Surface Mount - WSL12067L000FEA18 717000-WSL12067L000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 717000-WSL12067L000F EA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 7 mOhms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.5W, 1/2W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Dale
Win Source Part Number: 717000-WSL12067L000FEA18
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 7 mOhms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.5W, 1/2W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
SMD 0.5 W 0.007 ohm Resistor - 52-WSL12067L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.007 ohm Resistor
52-WSL12067L000FEA18
SMD 0.5 W 0.007 ohm Resistor 52-WSL12067L000FEA18
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL12067L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12067L000FEA18 can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.007 ohm, SURFACE MOUNT, 1206, CHIP, GREEN Product overview: WSL12067L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.007 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.007 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12067L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL12067L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL12067L000FEA18
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL12067L000FEA18
Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL12067L000FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12067L000FEA18CT-ND
Chip Resistor - Surface Mount 541-WSL12067L000FEA18CT-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12067L000FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12067L000FEA18TR-ND
Chip Resistor - Surface Mount 541-WSL12067L000FEA18TR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL12067L000FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL12067L000FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSL12067L000FEA18DKR-ND
7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12067L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12067L000FEA18
Chip Resistor - Surface Mount WSL12067L000FEA18
RES 0.007 OHM 1% 1/2W 1206

RES 0.007 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 717000-WSL12067L000FEA18 52-WSL12067L000FEA18 WSL12067L000FEA18 541-WSL12067L000FEA18CT-ND WSL12067L000FEA18
Product Name Chip Resistor - Surface Mount - WSL12067L000FEA18 SMD 0.5 W 0.007 ohm Resistor Res Metal Strip 1206 7m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C 75 ±ppm/°C
Power Rating 0.5000 watts 4 watts 0.5000 watts 0.5000 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2414961 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details