Vishay Precision Group RES .007 OHM 1/4W 1% 1206 SMD WSL12067L000FEA

Description
RES .007ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES .007ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .007 OHM 1/4W 1% 1206 SMD - WSL12067L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .007 OHM 1/4W 1% 1206 SMD
WSL12067L000FEA
RES .007 OHM 1/4W 1% 1206 SMD WSL12067L000FEA
RES .007ohm 1/4W 1% 1206 SMD

RES .007ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.007TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.007TR-ND
Chip Resistor - Surface Mount WSLC-.007TR-ND
7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.007DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.007DKR-ND
Chip Resistor - Surface Mount WSLC-.007DKR-ND
7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.007CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.007CT-ND
Chip Resistor - Surface Mount WSLC-.007CT-ND
7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

7 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL12067L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12067L000FEA
Chip Resistor - Surface Mount WSL12067L000FEA
RES 0.007 OHM 1% 1/4W 1206

RES 0.007 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Current Sense Resistor, 0.007 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 77R9900 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.007 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
77R9900
Current Sense Resistor, 0.007 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 77R9900
CURRENT SENSE RESISTOR, 0.007 OHM, 250 MW,1%, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.007 OHM, 250 MW,1%, FULL REEL; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.007Ohm, 1%, 1206; Resistance Vishay - 18X4716 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.007Ohm, 1%, 1206; Resistance Vishay
18X4716
Metal Strip Resistor, 0.007Ohm, 1%, 1206; Resistance Vishay 18X4716
METAL STRIP RESISTOR, 0.007OHM, 1%, 1206; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

METAL STRIP RESISTOR, 0.007OHM, 1%, 1206; Resistance:0.007ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSL12067L000FEA WSLC-.007TR-ND WSL12067L000FEA 77R9900 18X4716
Product Name RES .007 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.007 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay Metal Strip Resistor, 0.007Ohm, 1%, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms 0.0070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2414966 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details