Vishay Intertechnology, Inc. Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL12065L600FEA18

Description
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R - WSL12065L600FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R
WSL12065L600FEA18
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R WSL12065L600FEA18
Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12065L600FEA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12065L600FEA18-ND
Chip Resistor - Surface Mount WSL12065L600FEA18-ND
5.6 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5.6 mOhms ±1% 0.5W, 1/2W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12065L600FEA18 WSL12065L600FEA18-ND
Product Name Res Metal Strip 1206 5.6m Ohm 1% 1/2W ¦110ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 110 ±ppm/°C 110 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SLN5TTEDR200DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details