Vishay Precision Group Chip Resistor - Surface Mount WSL12065L000FEA18

Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLD-.005DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.005DKR-ND
Chip Resistor - Surface Mount WSLD-.005DKR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.005TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.005TR-ND
Chip Resistor - Surface Mount WSLD-.005TR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLD-.005CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLD-.005CT-ND
Chip Resistor - Surface Mount WSLD-.005CT-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .005 OHM 1/2W 1% 1206 SMD - WSL12065L000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .005 OHM 1/2W 1% 1206 SMD
WSL12065L000FEA18
RES .005 OHM 1/2W 1% 1206 SMD WSL12065L000FEA18
RES .005ohm 1/2W 1% 1206 SMD

RES .005ohm 1/2W 1% 1206 SMD

Supplier's Site
SMD 0.5W Resistor - 52-WSL12065L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W Resistor
52-WSL12065L000FEA18
SMD 0.5W Resistor 52-WSL12065L000FEA18
1206 Metal Strip Current Sense Resistor, 5mR, 1%, 0.5W, SMD Product overview: WSL12065L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FEA18 can be used for catalog matching and distributor lookup.

1206 Metal Strip Current Sense Resistor, 5mR, 1%, 0.5W, SMD Product overview: WSL12065L000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12065L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - WSL12065L000FEA18 - 1280626-WSL12065L000FEA18 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - WSL12065L000FEA18
1280626-WSL12065L000FEA18
Electronic Wholesale - WSL12065L000FEA18 1280626-WSL12065L000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 1280626-WSL12065L000 FEA18 Series: WSL-HP Packaging: Reel - TR Operating Temperature Range: -65°C ~ 170°C Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: 1206 (3216 Metric) Tolerance: ±1% Temperature Coefficient: ±110ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 0.005 Composition: Metal Element Number of Terminations: 2 Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 1206 Height - Seated (Maximum): 0.035" (0.89mm) Alternative Parts (Cross-Reference): HCS1206FP-R005; TLR2BDTD5L00F75; TLR2BDTE5L00F75; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Dale
Win Source Part Number: 1280626-WSL12065L000FEA18
Series: WSL-HP
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 170°C
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: 1206 (3216 Metric)
Tolerance: ±1%
Temperature Coefficient: ±110ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 0.005
Composition: Metal Element
Number of Terminations: 2
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 1206
Height - Seated (Maximum): 0.035" (0.89mm)
Alternative Parts (Cross-Reference): HCS1206FP-R005; TLR2BDTD5L00F75; TLR2BDTE5L00F75;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 1206; Resistance Vishay - 18X4714 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 1206; Resistance Vishay
18X4714
Metal Strip Resistor, 0.005Ohm, 1%, 1206; Resistance Vishay 18X4714
METAL STRIP RESISTOR, 0.005OHM, 1%, 1206; Resistance:0.005ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 1206; Resistance:0.005ohm; Product Range:WSL High Power Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay - 77R9880 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay
77R9880
Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay 77R9880
METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.005OHM, 1%, 1206, FULL REEL; Resistance:0.005ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL12065L000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12065L000FEA18
Chip Resistor - Surface Mount WSL12065L000FEA18
RES 0.005 OHM 1% 1/2W 1206

RES 0.005 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLD-.005DKR-ND WSL12065L000FEA18 52-WSL12065L000FEA18 1280626-WSL12065L000FEA18 18X4714 77R9880 WSL12065L000FEA18
Product Name Chip Resistor - Surface Mount RES .005 OHM 1/2W 1% 1206 SMD SMD 0.5W Resistor Electronic Wholesale - WSL12065L000FEA18 Metal Strip Resistor, 0.005Ohm, 1%, 1206; Resistance Vishay Metal Strip Resistor, 0.005Ohm, 1%, 1206, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A126496DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details