Vishay Intertechnology, Inc. Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L000FTA

Description
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R - WSL12064L000FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R
WSL12064L000FTA
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R WSL12064L000FTA
Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL12064L000FTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12064L000FTA-ND
Chip Resistor - Surface Mount WSL12064L000FTA-ND
4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

4 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL12064L000FTA WSL12064L000FTA-ND
Product Name Res Metal Strip 1206 4m Ohm 1% 1/4W ¦150ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 150 ±ppm/°C 150 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2105128 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP4R7JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers