Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12063L500FEK

Description
3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12063L500FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12063L500FEK-ND
Chip Resistor - Surface Mount WSL12063L500FEK-ND
3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk - WSL12063L500FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
WSL12063L500FEK
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk WSL12063L500FEK
Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12063L500FEK-ND WSL12063L500FEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 3.5m Ohm 1% 1/4W ¦150ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0035 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers