Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL12062L500FBA

Description
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL12062L500FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL12062L500FBA-ND
Chip Resistor - Surface Mount WSL12062L500FBA-ND
2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2.5 mOhms ±1% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk - WSL12062L500FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk
WSL12062L500FBA
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk WSL12062L500FBA
Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk

Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL12062L500FBA-ND WSL12062L500FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 1206 2.5m Ohm 1% 1/4W ¦275ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Resistance Range 0.0025 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers