Current Sensing Resistors .002 Ohm 1/4W 5%
2 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL12062L000JEK | WSL12062L000JEK-ND |
| Product Name | Current Sensing Resistors .002 Ohm 1/4W 5% | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor | |
| Technology / Construction | MetalAlloy |