Res Metal Strip 1206 2m Ohm 5% 1/4W ¦275ppm/¦C SMD T/R
2 mOhms ±5% 0.25W, 1/4W Chip Resistor Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL12062L000JEA | WSL12062L000JEA-ND |
| Product Name | Res Metal Strip 1206 2m Ohm 5% 1/4W ¦275ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 275 ±ppm/°C | 275 ±ppm/°C |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |