Vishay Precision Group SMD 0.25W Resistor WSL12062L000FEA

Description
2mR 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2mR 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 52-WSL12062L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-WSL12062L000FEA
SMD 0.25W Resistor 52-WSL12062L000FEA
2mR 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEA can be used for catalog matching and distributor lookup.

2mR 1% 0.25W Metal Strip Current Sense Resistor, 1206 SMD Product overview: WSL12062L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL12062L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .002 OHM 1/4W 1% 1206 SMD - WSL12062L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .002 OHM 1/4W 1% 1206 SMD
WSL12062L000FEA
RES .002 OHM 1/4W 1% 1206 SMD WSL12062L000FEA
RES .002ohm 1/4W 1% 1206 SMD

RES .002ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLC-.002CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.002CT-ND
Chip Resistor - Surface Mount WSLC-.002CT-ND
2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.002DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.002DKR-ND
Chip Resistor - Surface Mount WSLC-.002DKR-ND
2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLC-.002TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLC-.002TR-ND
Chip Resistor - Surface Mount WSLC-.002TR-ND
2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

2 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.002 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay - 83R9034 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.002 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay
83R9034
Current Sense Resistor, 0.002 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay 83R9034
CURRENT SENSE RESISTOR, 0.002 OHM, 250 MW,1%, FULL REEL; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.002 OHM, 250 MW,1%, FULL REEL; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.002 Ohm, 250Mw, 1%; Resistance Vishay - 59J6974 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.002 Ohm, 250Mw, 1%; Resistance Vishay
59J6974
Wirewound Resistor, 0.002 Ohm, 250Mw, 1%; Resistance Vishay 59J6974
WIREWOUND RESISTOR, 0.002 OHM, 250mW, 1%; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.002 OHM, 250mW, 1%; Resistance:0.002ohm; Product Range:WSL Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Current Sense RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSL12062L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL12062L000FEA
Chip Resistor - Surface Mount WSL12062L000FEA
RES 0.002 OHM 1% 1/4W 1206

RES 0.002 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL12062L000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL12062L000FEA
Resistors - Chip Resistor - Surface Mount WSL12062L000FEA
RES 0.002 OHM 1% 1/4W 1206

RES 0.002 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-WSL12062L000FEA WSL12062L000FEA WSLC-.002CT-ND 83R9034 59J6974 WSL12062L000FEA WSL12062L000FEA
Product Name SMD 0.25W Resistor RES .002 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Current Sense Resistor, 0.002 Ohm, 250 Mw,1%, Full Reel; Resistance Vishay Wirewound Resistor, 0.002 Ohm, 250Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 0.0020 ohms 2.00E6 ohms 0.0020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 0.0200 volts
Operating AC Voltage 0.0200 volts
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details