Current Sense Resistors - SMD 2watt .006ohms 1%
6 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
6 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
6 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL10206L000FEA | 541-10047-6-ND |
| Product Name | Current Sense Resistors - SMD 2watt .006ohms 1% | Chip Resistor - Surface Mount |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2010; Wide 2010 |
| Resistance Range | 0.0060 ohms | 0.0060 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |